ALUMINUM ELECTROLYTIC CAPACITOR 7200UF, 200V, +50%,-10%, SCREW; Capacitance:7200µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1244 |
| Product Name | Aluminum Electrolytic Capacitor 7200Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 7200 microF |