Cornell Dubilier Aluminum Electrolytic Capacitor 71000Uf Screw; Capacitance Cornell Dubilier CGS713UPX8L3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 71000UF SCREW; Capacitance:71000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:219mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 71000UF SCREW; Capacitance:71000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:219mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 71000Uf Screw; Capacitance Cornell Dubilier - 70C4739 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 71000Uf Screw; Capacitance Cornell Dubilier
70C4739
Aluminum Electrolytic Capacitor 71000Uf Screw; Capacitance Cornell Dubilier 70C4739
ALUMINUM ELECTROLYTIC CAPACITOR 71000UF SCREW; Capacitance:71000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:219mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 71000UF SCREW; Capacitance:71000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:219mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70C4739
Product Name Aluminum Electrolytic Capacitor 71000Uf Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details