ALUMINUM ELECTROLYTIC CAPACITOR 6900UF, SCREW; Capacitance:6900µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 57K9481 |
| Product Name | Aluminum Electrolytic Capacitor 6900Uf, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |