Cornell Dubilier Aluminum Electrolytic Capacitor 68000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS683U100X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 100V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 100V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier - 60K7329 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
60K7329
Aluminum Electrolytic Capacitor 68000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier 60K7329
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 100V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 100V, +75,-10%, SCREW; Capacitance:68000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60K7329
Product Name Aluminum Electrolytic Capacitor 68000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details