Cornell Dubilier Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS683U075X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1240 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1240
Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1240
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 75V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1240
Product Name Aluminum Electrolytic Capacitor 68000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers