Cornell Dubilier Aluminum Electrolytic Capacitor 68000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS683U050X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 50V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 50V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 68000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 60H6214 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 68000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
60H6214
Aluminum Electrolytic Capacitor 68000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 60H6214
ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 50V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 68000UF, 50V, +75, -10%, SCREW; Capacitance:68000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.017ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60H6214
Product Name Aluminum Electrolytic Capacitor 68000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 68000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details