Cornell Dubilier Aluminum Electrolytic Capacitor 64000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS643U015V4C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 64000UF, 15V, +75, -10%, SCREW; Capacitance:64000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 64000UF, 15V, +75, -10%, SCREW; Capacitance:64000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 64000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier - 96H6458 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 64000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier
96H6458
Aluminum Electrolytic Capacitor 64000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier 96H6458
ALUMINUM ELECTROLYTIC CAPACITOR 64000UF, 15V, +75, -10%, SCREW; Capacitance:64000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 64000UF, 15V, +75, -10%, SCREW; Capacitance:64000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96H6458
Product Name Aluminum Electrolytic Capacitor 64000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 64000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101453U030DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers