Cornell Dubilier Aluminum Electrolytic Capacitor 6400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS642T350X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6400UF, 350V, +50%,-10%, SCREW; Capacitance:6400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6400UF, 350V, +50%,-10%, SCREW; Capacitance:6400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1230 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1230
Aluminum Electrolytic Capacitor 6400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1230
ALUMINUM ELECTROLYTIC CAPACITOR 6400UF, 350V, +50%,-10%, SCREW; Capacitance:6400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6400UF, 350V, +50%,-10%, SCREW; Capacitance:6400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.025ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1230
Product Name Aluminum Electrolytic Capacitor 6400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 6400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details