Cornell Dubilier Aluminum Electrolytic Capacitor 60000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS603U063W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 63V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 63V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 60000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1221 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 60000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1221
Aluminum Electrolytic Capacitor 60000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1221
ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 63V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 60000UF, 63V, +75, -10%, SCREW; Capacitance:60000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1221
Product Name Aluminum Electrolytic Capacitor 60000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 60000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details