Cornell Dubilier Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS602T250W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1219 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1219
Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1219
ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6000UF, 250V, +50%,-10%, SCREW; Capacitance:6000µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1219
Product Name Aluminum Electrolytic Capacitor 6000Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 6000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details