Cornell Dubilier Aluminum Electrolytic Capacitor 600Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS601T500R5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 500V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.167ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 500V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.167ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 600Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1217 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 600Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1217
Aluminum Electrolytic Capacitor 600Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1217
ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 500V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.167ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 600UF, 500V, +50%, -10%, SCREW; Capacitance:600µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.167ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1217
Product Name Aluminum Electrolytic Capacitor 600Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1763-0504B103J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details