Cornell Dubilier Aluminum Electrolytic Capacitor 5900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS592U100R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 100V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 100V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1216 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1216
Aluminum Electrolytic Capacitor 5900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1216
ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 100V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5900UF, 100V, +75, -10%, SCREW; Capacitance:5900µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.042ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1216
Product Name Aluminum Electrolytic Capacitor 5900Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C132U100AK1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details