Cornell Dubilier CAPACITOR;AL ELECTROLYTIC;CAP 56000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 50V CGS563U050X3L

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;AL ELECTROLYTIC;CAP 56000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 50V - 70186930 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;AL ELECTROLYTIC;CAP 56000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 50V
70186930
CAPACITOR;AL ELECTROLYTIC;CAP 56000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 50V 70186930
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 56000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1886 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 56000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1886
Aluminum Electrolytic Capacitor 56000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1886
ALUMINUM ELECTROLYTIC CAPACITOR 56000UF, 50V, +75, -10%, SCREW; Capacitance:56000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 56000UF, 50V, +75, -10%, SCREW; Capacitance:56000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.005ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186930 69K1886
Product Name CAPACITOR;AL ELECTROLYTIC;CAP 56000UF;SCREW TERMINAL HIGH CAP.;VOL-RTG 50V Aluminum Electrolytic Capacitor 56000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF 56000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details