Cornell Dubilier Aluminum Electrolytic Capacitor 5600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS562T250V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 250V, +50%,-10%, SCREW; Capacitance:5600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 250V, +50%,-10%, SCREW; Capacitance:5600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1213 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1213
Aluminum Electrolytic Capacitor 5600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1213
ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 250V, +50%,-10%, SCREW; Capacitance:5600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5600UF, 250V, +50%,-10%, SCREW; Capacitance:5600µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.019ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1213
Product Name Aluminum Electrolytic Capacitor 5600Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details