Cornell Dubilier Aluminum Electrolytic Capacitor 55000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS553U063V5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 63V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 63V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 55000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1212 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 55000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1212
Aluminum Electrolytic Capacitor 55000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1212
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 63V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 63V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1212
Product Name Aluminum Electrolytic Capacitor 55000Uf, 63V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 55000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details