Cornell Dubilier Aluminum Electrolytic Capacitor 55000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS553U016V3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 16V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 16V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 55000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1883 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 55000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1883
Aluminum Electrolytic Capacitor 55000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1883
ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 16V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 55000UF, 16V, +75, -10%, SCREW; Capacitance:55000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1883
Product Name Aluminum Electrolytic Capacitor 55000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 55000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details