Cornell Dubilier Aluminum Electrolytic Capacitor 550Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS551T400R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 550UF, 400V, +50%, -10%, SCREW; Capacitance:550µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.17ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 550UF, 400V, +50%, -10%, SCREW; Capacitance:550µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.17ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 550Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1209 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 550Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1209
Aluminum Electrolytic Capacitor 550Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1209
ALUMINUM ELECTROLYTIC CAPACITOR 550UF, 400V, +50%, -10%, SCREW; Capacitance:550µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.17ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 550UF, 400V, +50%, -10%, SCREW; Capacitance:550µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.17ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1209
Product Name Aluminum Electrolytic Capacitor 550Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 550 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details