Cornell Dubilier Aluminum Electrolytic Capacitor 5000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS502UU30R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 30V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 30V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier - 68H8325 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
68H8325
Aluminum Electrolytic Capacitor 5000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier 68H8325
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 30V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 30V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):30V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 68H8325
Product Name Aluminum Electrolytic Capacitor 5000Uf, 30V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 5000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details