Cornell Dubilier Aluminum Electrolytic Capacitor 5000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS502U050R3C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 5000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier - 94F3724 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 5000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier
94F3724
Aluminum Electrolytic Capacitor 5000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier 94F3724
ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 5000UF, 50V, +75, -10%, SCREW; Capacitance:5000µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site
Capacitor, Al;5000uF;High Cap. ComputerGrade;Screw;-10%,+75%;50WVDC;65SVDC - 70186966 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;5000uF;High Cap. ComputerGrade;Screw;-10%,+75%;50WVDC;65SVDC
70186966
Capacitor, Al;5000uF;High Cap. ComputerGrade;Screw;-10%,+75%;50WVDC;65SVDC 70186966
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 94F3724 70186966
Product Name Aluminum Electrolytic Capacitor 5000Uf, 50V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;5000uF;High Cap. ComputerGrade;Screw;-10%,+75%;50WVDC;65SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
Features Polarized
Capacitance Range 5000 microF 5000 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers