Cornell Dubilier Aluminum Electrolytic Capacitor 49000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS493U7R5R2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 7.5V, +75,-10%, SCREW; Capacitance:49000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 7.5V, +75,-10%, SCREW; Capacitance:49000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 49000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier - 62H1200 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 49000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier
62H1200
Aluminum Electrolytic Capacitor 49000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier 62H1200
ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 7.5V, +75,-10%, SCREW; Capacitance:49000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 49000UF, 7.5V, +75,-10%, SCREW; Capacitance:49000µF; Voltage(DC):7.5V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.03ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1200
Product Name Aluminum Electrolytic Capacitor 49000Uf, 7.5V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 49000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details