ALUMINUM ELECTROLYTIC CAPACITOR 4800UF, 350V, +50%,-10%, SCREW; Capacitance:4800µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 62H1196 |
| Product Name | Aluminum Electrolytic Capacitor 4800Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| Capacitance Range | 4800 microF |