Cornell Dubilier Aluminum Electrolytic Capacitor 480Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS481T350R2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 350V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.206ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 350V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.206ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 480Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1194 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 480Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1194
Aluminum Electrolytic Capacitor 480Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1194
ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 350V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.206ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 480UF, 350V, +50%, -10%, SCREW; Capacitance:480µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.206ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1194
Product Name Aluminum Electrolytic Capacitor 480Uf, 350V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 480 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details