ALUMINUM ELECTROLYTIC CAPACITOR 47000UF, 25V, +75, -10%, SCREW; Capacitance:47000µF;
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 69K1876 | 70186960 |
| Product Name | Aluminum Electrolytic Capacitor 47000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier | Capacitor, Al;47000uF;High Cap. Computer Grade;Screw;-10%,+75%;25WVDC;30SVDC |
| Configuration / Form Factor | Screw | Screw Terminal |
| Capacitance Type | Fixed | |
| Capacitance Range | 47000 microF | 47000 microF |
| Capacitance Tolerance | 75 (+/- %) | |
| WVDC | 25 volts | 25 volts |