Cornell Dubilier Aluminum Electrolytic Capacitor 4700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS472U040R2C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, +75, -10%, SCREW; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, +75, -10%, SCREW; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 43K0326 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
43K0326
Aluminum Electrolytic Capacitor 4700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 43K0326
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, +75, -10%, SCREW; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 40V, +75, -10%, SCREW; Capacitance:4700µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 43K0326
Product Name Aluminum Electrolytic Capacitor 4700Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details