Cornell Dubilier Aluminum Electrolytic Capacitor 46000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS463U100W5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 100V, +75,-10%, SCREW; Capacitance:46000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 100V, +75,-10%, SCREW; Capacitance:46000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 46000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier - 73H0935 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 46000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
73H0935
Aluminum Electrolytic Capacitor 46000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier 73H0935
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 100V, +75,-10%, SCREW; Capacitance:46000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 100V, +75,-10%, SCREW; Capacitance:46000µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73H0935
Product Name Aluminum Electrolytic Capacitor 46000Uf, 100V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 46000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers