Cornell Dubilier Aluminum Electrolytic Capacitor 46000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS463U015V3C3PL

Description
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 15V, +75, -10%, SCREW; Capacitance:46000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 15V, +75, -10%, SCREW; Capacitance:46000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 46000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier - 82H1669 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 46000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier
82H1669
Aluminum Electrolytic Capacitor 46000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier 82H1669
ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 15V, +75, -10%, SCREW; Capacitance:46000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 46000UF, 15V, +75, -10%, SCREW; Capacitance:46000µF; Voltage(DC):15V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 82H1669
Product Name Aluminum Electrolytic Capacitor 46000Uf, 15V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 46000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details