Cornell Dubilier Aluminum Electrolytic Capacitor, 0.45F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS454U025X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.45F, 25V, +75, -10%, SCREW; Capacitance:0.45F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 0.45F, 25V, +75, -10%, SCREW; Capacitance:0.45F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 0.45F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1187 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 0.45F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1187
Aluminum Electrolytic Capacitor, 0.45F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1187
ALUMINUM ELECTROLYTIC CAPACITOR, 0.45F, 25V, +75, -10%, SCREW; Capacitance:0.45F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 0.45F, 25V, +75, -10%, SCREW; Capacitance:0.45F; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1187
Product Name Aluminum Electrolytic Capacitor, 0.45F, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details