Cornell Dubilier Aluminum Electrolytic Capacitor 45000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS453U075W4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +75, -10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +75, -10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 45000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1186 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 45000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1186
Aluminum Electrolytic Capacitor 45000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1186
ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +75, -10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 45000UF, 75V, +75, -10%, SCREW; Capacitance:45000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.012ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1186
Product Name Aluminum Electrolytic Capacitor 45000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 45000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details