Cornell Dubilier Aluminum Electrolytic Capacitor 450Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS451T500R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 500V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.22ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 500V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.22ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 450Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 62H1185 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 450Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
62H1185
Aluminum Electrolytic Capacitor 450Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier 62H1185
ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 500V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.22ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 450UF, 500V, +50%, -10%, SCREW; Capacitance:450µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.22ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1185
Product Name Aluminum Electrolytic Capacitor 450Uf, 500V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 450 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details