Cornell Dubilier Aluminum Electrolytic Capacitor 44000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS443U010V2C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 10V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 10V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 44000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1183 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 44000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1183
Aluminum Electrolytic Capacitor 44000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1183
ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 10V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 44000UF, 10V, +75, -10%, SCREW; Capacitance:44000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.013ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1183
Product Name Aluminum Electrolytic Capacitor 44000Uf, 10V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 44000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details