Cornell Dubilier Aluminum Electrolytic Capacitor 43000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier CGS433U150X8L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 150V, +75,-10%, SCREW; Capacitance:43000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 150V, +75,-10%, SCREW; Capacitance:43000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 43000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier - 62H1179 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 43000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
62H1179
Aluminum Electrolytic Capacitor 43000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier 62H1179
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 150V, +75,-10%, SCREW; Capacitance:43000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 150V, +75,-10%, SCREW; Capacitance:43000µF; Voltage(DC):150V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1179
Product Name Aluminum Electrolytic Capacitor 43000Uf, 150V, +75,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 43000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers