Cornell Dubilier Aluminum Electrolytic Capacitor 43000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS433U040X5C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 40V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 40V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 43000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1872 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 43000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1872
Aluminum Electrolytic Capacitor 43000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1872
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 40V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 40V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):40V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.02ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1872
Product Name Aluminum Electrolytic Capacitor 43000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 43000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details