Cornell Dubilier Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS433U025R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1178 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1178
Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1178
ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 43000UF, 25V, +75, -10%, SCREW; Capacitance:43000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.022ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1178
Product Name Aluminum Electrolytic Capacitor 43000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 43000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details