Cornell Dubilier Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS422T350X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 90B3389 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
90B3389
Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 90B3389
ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4200UF, 350V, +50%,-10%, SCREW; Capacitance:4200µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.035ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90B3389
Product Name Aluminum Electrolytic Capacitor 4200Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 4200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers