Cornell Dubilier Aluminum Electrolytic Capacitor 420Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS421T400R2L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 420UF, 400V, +50%, -10%, SCREW; Capacitance:420µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.222ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 420UF, 400V, +50%, -10%, SCREW; Capacitance:420µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.222ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 420Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 26H3581 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 420Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
26H3581
Aluminum Electrolytic Capacitor 420Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier 26H3581
ALUMINUM ELECTROLYTIC CAPACITOR 420UF, 400V, +50%, -10%, SCREW; Capacitance:420µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.222ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 420UF, 400V, +50%, -10%, SCREW; Capacitance:420µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.222ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26H3581
Product Name Aluminum Electrolytic Capacitor 420Uf, 400V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 420 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Aluminum Electrolytic - 101C164U010EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details