Cornell Dubilier Aluminum Electrolytic Capacitor 400Uf, 300V, +50%, -10%, Screw; Capacitance Cornell Dubilier CGS401T300R4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 400UF, 300V, +50%, -10%, SCREW; Capacitance:400µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 400UF, 300V, +50%, -10%, SCREW; Capacitance:400µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 400Uf, 300V, +50%, -10%, Screw; Capacitance Cornell Dubilier - 53H9884 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 400Uf, 300V, +50%, -10%, Screw; Capacitance Cornell Dubilier
53H9884
Aluminum Electrolytic Capacitor 400Uf, 300V, +50%, -10%, Screw; Capacitance Cornell Dubilier 53H9884
ALUMINUM ELECTROLYTIC CAPACITOR 400UF, 300V, +50%, -10%, SCREW; Capacitance:400µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 400UF, 300V, +50%, -10%, SCREW; Capacitance:400µF; Voltage(DC):300V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 53H9884
Product Name Aluminum Electrolytic Capacitor 400Uf, 300V, +50%, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details