The Aluminum Electrolytic Capacitor with a capacitance of 39,000 µF and a voltage rating of 75V is designed for high current filtering and energy storage applications. It features a capacitance tolerance of +75% to -10%, ensuring flexibility in various circuit designs. The capacitor is equipped with screw terminals for secure connections and is compliant with RoHS regulations, indicating it is free from hazardous substances. It has a rated lifetime of 3,000 hours at a temperature of 105°C, making it suitable for demanding environments. This component is ideal for engineers seeking reliable performance in applications requiring substantial capacitance and voltage handling.
ALUMINUM ELECTROLYTIC CAPACITOR 39000UF, 75V, +75, -10%, SCREW; Capacitance:39000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 59K0131 |
| Product Name | Aluminum Electrolytic Capacitor 39000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 39000 microF |