Cornell Dubilier Capacitor, Al;38000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC CGS383U016V3C

Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities
Description
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Al;38000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC - 70186921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;38000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC
70186921
Capacitor, Al;38000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC 70186921
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site
Aluminum Electrolytic Capacitor 38000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1861 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 38000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1861
Aluminum Electrolytic Capacitor 38000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1861
ALUMINUM ELECTROLYTIC CAPACITOR 38000UF, 16V, +75, -10%, SCREW; Capacitance:38000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 38000UF, 16V, +75, -10%, SCREW; Capacitance:38000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70186921 69K1861
Product Name Capacitor, Al;38000uF;High Cap. Computer Grade;Screw;-10%,+75%;16WVDC;20SVDC Aluminum Electrolytic Capacitor 38000Uf, 16V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw Terminal Screw
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 38000 microF 38000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C243T050EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details