Cornell Dubilier Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS382T200X3L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0130
Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0130
ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3800UF, 200V, +50%,-10%, SCREW; Capacitance:3800µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0130
Product Name Aluminum Electrolytic Capacitor 3800Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details