Cornell Dubilier Aluminum Electrolytic Capacitor 37000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS373U075X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 75V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 75V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 37000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier - 69K1860 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 37000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier
69K1860
Aluminum Electrolytic Capacitor 37000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier 69K1860
ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 75V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 37000UF, 75V, +75, -10%, SCREW; Capacitance:37000µF; Voltage(DC):75V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.01ohm RoHS Compliant: Yes

Supplier's Site
Capacitor, Al;37000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC - 70186973 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Al;37000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC
70186973
Capacitor, Al;37000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC 70186973
Capacitance Range: 75 to 1,500,000 μF Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC Voltage Range: 6.3 to 500 WVDC Operating Temperature: –40°C to +85°C Low ESR High-Ripple Capabilities

  • Capacitance Range: 75 to 1,500,000 μF
  • Tolerance: –10% +75% Up to 150 WVDC, –10% +50%, 200-450 WVDC
  • Voltage Range: 6.3 to 500 WVDC
  • Operating Temperature: –40°C to +85°C
  • Low ESR
  • High-Ripple Capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 69K1860 70186973
Product Name Aluminum Electrolytic Capacitor 37000Uf, 75V, +75, -10%, Screw; Capacitance Cornell Dubilier Capacitor, Al;37000uF;High Cap. Computer Grade;Screw;-10%,+75%;75WVDC;95SVDC
Configuration / Form Factor Screw Screw Terminal
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 37000 microF 37000 microF
Capacitance Tolerance 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701216 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers