Cornell Dubilier Aluminum Electrolytic Capacitor 3700Uf, Screw; Capacitance Cornell Dubilier CGS372TYX5C7PLD

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3700UF, SCREW; Capacitance:3700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3700UF, SCREW; Capacitance:3700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3700Uf, Screw; Capacitance Cornell Dubilier - 89H9130 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3700Uf, Screw; Capacitance Cornell Dubilier
89H9130
Aluminum Electrolytic Capacitor 3700Uf, Screw; Capacitance Cornell Dubilier 89H9130
ALUMINUM ELECTROLYTIC CAPACITOR 3700UF, SCREW; Capacitance:3700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3700UF, SCREW; Capacitance:3700µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Height:130mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89H9130
Product Name Aluminum Electrolytic Capacitor 3700Uf, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C243T050EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details