Cornell Dubilier Aluminum Electrolytic Capacitor 3400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS342U035R2C3PH

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 35V, +75, -10%, SCREW; Capacitance:3400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 35V, +75, -10%, SCREW; Capacitance:3400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 81H4440 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
81H4440
Aluminum Electrolytic Capacitor 3400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 81H4440
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 35V, +75, -10%, SCREW; Capacitance:3400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 35V, +75, -10%, SCREW; Capacitance:3400µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:PolarRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81H4440
Product Name Aluminum Electrolytic Capacitor 3400Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Features Polarized
Capacitance Range 3400 microF
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details