Cornell Dubilier Aluminum Electrolytic Capacitor 3400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS342T350X5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 350V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.043ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 350V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.043ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 69K1858 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
69K1858
Aluminum Electrolytic Capacitor 3400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 69K1858
ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 350V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.043ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3400UF, 350V, +50%,-10%, SCREW; Capacitance:3400µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.043ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 69K1858
Product Name Aluminum Electrolytic Capacitor 3400Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3400 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details