Cornell Dubilier Aluminum Electrolytic Capacitor 3300Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS332T200R5L

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 200V, +50%,-10%, SCREW; Capacitance:3300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 200V, +50%,-10%, SCREW; Capacitance:3300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3300Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 62H1147 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
62H1147
Aluminum Electrolytic Capacitor 3300Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier 62H1147
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 200V, +50%,-10%, SCREW; Capacitance:3300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 200V, +50%,-10%, SCREW; Capacitance:3300µF; Voltage(DC):200V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.026ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1147
Product Name Aluminum Electrolytic Capacitor 3300Uf, 200V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details