ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 40V, +75, -10%, SCREW; Capacitance:32000µF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 20C6043 |
| Product Name | Aluminum Electrolytic Capacitor 32000Uf, 40V, +75, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 32000 microF |