Cornell Dubilier Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS323U025V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1144 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1144
Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1144
ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 32000UF, 25V, +75, -10%, SCREW; Capacitance:32000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.018ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1144
Product Name Aluminum Electrolytic Capacitor 32000Uf, 25V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 32000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details