ALUMINUM ELECTROLYTIC CAPACITOR 320UF, 450V, +50%, -10%, SCREW; Capacitance:320µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.253ohm RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70186956 | 69K1855 |
| Product Name | Capacitor;Aluminum Electrolytic;Cap 320uF;Tol -10, +50%;Vol-Rtg 450 VDC;Screw | Aluminum Electrolytic Capacitor 320Uf, 450V, +50%, -10%, Screw; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Screw Terminal | Screw |
| Applications | General Purpose | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 320 microF | 320 microF |