Cornell Dubilier Aluminum Electrolytic Capacitor 31000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier CGS313U035V4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 35V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 35V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 31000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 62H1139 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 31000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
62H1139
Aluminum Electrolytic Capacitor 31000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 62H1139
ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 35V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 31000UF, 35V, +75, -10%, SCREW; Capacitance:31000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.021ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62H1139
Product Name Aluminum Electrolytic Capacitor 31000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 31000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details