Cornell Dubilier Aluminum Electrolytic Capacitor 3000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS302T350X5R

Description
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 350V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 350V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 3000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 95F2914 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
95F2914
Aluminum Electrolytic Capacitor 3000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier 95F2914
ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 350V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3000UF, 350V, +50%,-10%, SCREW; Capacitance:3000µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.048ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95F2914
Product Name Aluminum Electrolytic Capacitor 3000Uf, 350V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 3000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C123U075EB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers