Cornell Dubilier Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier CGS292T250X4C

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 250V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.05ohm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 250V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.05ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 50B4890 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
50B4890
Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier 50B4890
ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 250V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.05ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2900UF, 250V, +50%,-10%, SCREW; Capacitance:2900µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 105°C; ESR:0.05ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 50B4890
Product Name Aluminum Electrolytic Capacitor 2900Uf, 250V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 2900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers